Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8252FPR36

Description
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8252FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8252FPR36-ND
Through Hole Resistors RNC55H8252FPR36-ND
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H8252FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H8252FPR36
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H8252FPR36
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Erc-55 82.5K 1% T-2 Rnc55H8252Fp R36 Vishay - 33P6184 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 82.5K 1% T-2 Rnc55H8252Fp R36 Vishay
33P6184
Erc-55 82.5K 1% T-2 Rnc55H8252Fp R36 Vishay 33P6184
ERC-55 82.5K 1% T-2 RNC55H8252FP R36

ERC-55 82.5K 1% T-2 RNC55H8252FP R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H8252FPR36-ND RNC55H8252FPR36 33P6184
Product Name Through Hole Resistors Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Erc-55 82.5K 1% T-2 Rnc55H8252Fp R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details