Vishay Intertechnology, Inc. RES 825K OHM 1/8W .5% AXIAL RNC55H8253DSRSL

Description
RES 825Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/8W .5% AXIAL - RNC55H8253DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/8W .5% AXIAL
RNC55H8253DSRSL
RES 825K OHM 1/8W .5% AXIAL RNC55H8253DSRSL
RES 825Kohm 1/8W .5% AXIAL

RES 825Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8253DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8253DSRSL-ND
Through Hole Resistors RNC55H8253DSRSL-ND
825 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8253DSRSL RNC55H8253DSRSL-ND
Product Name RES 825K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers