ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1040 1041 1042 1043 1044 1045 1046 1047 1048 1049 1050 1051 1052 1060 1070 1080 1090 1100 1110 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,9.53K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,9.53K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,9.65K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,9.76K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,93.1,1%,50PP M,S/.001%,BULK
MF,1/8W,931K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,95.3,1%,50PP M,S/.001%,BULK
MF,1/8W,95.3K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,95.3K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,95.3K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,953,1%,50PPM ,S/.001%,BULK
MF,1/8W,953,1%,50PPM ,S/.001%,T/R
MF,1/8W,953K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,97.6K ,1%,50PPM,S/.001%,T/ R
RES 9.32Kohm 1/8W 1% AXIAL
RES 9.42Kohm 1/8W .1% AXIAL
RES 9.45Kohm 1/8W .1% AXIAL
RES 9.45Kohm 1/8W 1% AXIAL
RES 9.53Kohm 1/8W .1% AXIAL
RES 9.53Kohm 1/8W 1% AXIAL
RES 9.55Kohm 1/8W 1% AXIAL
RES 9.65Kohm 1/8W .1% AXIAL
RES 9.65Kohm 1/8W .5% AXIAL
RES 9.76Kohm 1/8W .1% AXIAL
RES 9.76Kohm 1/8W .5% AXIAL
RES 9.76Kohm 1/8W 1% AXIAL
RES 93.1Kohm 1/8W 1% AXIAL
RES 93.1ohm 1/8W .1% AXIAL
RES 93.1ohm 1/8W 1% AXIAL
RES 93.9Kohm 1/8W 1% AXIAL
RES 931Kohm 1/8W .1% AXIAL
RES 931Kohm 1/8W 1% AXIAL
RES 935ohm 1/8W 1% AXIAL
RES 93ohm 1/8W .1% AXIAL
RES 94.2Kohm 1/8W .1% AXIAL
RES 94.2Kohm 1/8W .5% AXIAL
RES 94.2Kohm 1/8W 1% AXIAL
RES 94.2ohm 1/8W .1% AXIAL
RES 94.5Kohm 1/8W .1% AXIAL
RES 942Kohm 1/8W .1% AXIAL
RES 942ohm 1/8W .1% AXIAL
RES 949ohm 1/8W 1% AXIAL
RES 95.3Kohm 1/8W .1% AXIAL
RES 95.3Kohm 1/8W 1% AXIAL
RES 95.3ohm 1/8W .1% AXIAL
RES 95.3ohm 1/8W .5% AXIAL
RES 95.3ohm 1/8W 1% AXIAL
RES 953Kohm 1/8W .1% AXIAL
RES 953Kohm 1/8W .5% AXIAL
RES 953Kohm 1/8W 1% AXIAL
RES 953ohm 1/8W .1% AXIAL
RES 953ohm 1/8W 1% AXIAL
RES 955Kohm 1/8W .1% AXIAL
RES 95ohm 1/8W 1% AXIAL
RES 96.5Kohm 1/8W .1% AXIAL
RES 96.5ohm 1/8W .1% AXIAL
RES 960ohm 1/8W 1% AXIAL
RES 965Kohm 1/8W .1% AXIAL
RES 965ohm 1/8W .1% AXIAL
RES 965ohm 1/8W 1% AXIAL
RES 97.6Kohm 1/8W .1% AXIAL
RES 97.6Kohm 1/8W .5% AXIAL
RES 97.6Kohm 1/8W 1% AXIAL
RES 97.6ohm 1/8W .1% AXIAL
RES 97.6ohm 1/8W 1% AXIAL
RES 976Kohm 1/8W .1% AXIAL
RES 976Kohm 1/8W 1% AXIAL
RES 976ohm 1/8W .1% AXIAL
RES 976ohm 1/8W 1% AXIAL
RES 988ohm 1/8W .1% AXIAL
Res Metal Film 9.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 9.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 9.53K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 9.76K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 9.76K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.76K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 9.76K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 93.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 93.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 93.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 931K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 931K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 931K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 94.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 94.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 94.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 94.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 94.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 94.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 94.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 942 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 942 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 942K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 942K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 95.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 95.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 95.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 95.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 95.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 95.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 95.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 95.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 95.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 95.3K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 95.3K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 953 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 953 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 953 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 953K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 953K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 953K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 953K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 953K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 96.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 96.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 965 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 965 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 965K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 965K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 97.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 97.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 97.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 97.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 97.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 97.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 97.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 976 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 976 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 976 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 976 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 976K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 976K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 988 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H9532FS
RNC55H9760FS
RNC55H9763FS

<< Prev Next >>