Vishay Intertechnology, Inc. RES 8.2K OHM 1/8W .1% AXIAL RNC55H8201BSRE6

Description
RES 8.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/8W .1% AXIAL - RNC55H8201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/8W .1% AXIAL
RNC55H8201BSRE6
RES 8.2K OHM 1/8W .1% AXIAL RNC55H8201BSRE6
RES 8.2Kohm 1/8W .1% AXIAL

RES 8.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8201BSRE6-ND
Through Hole Resistors RNC55H8201BSRE6-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8201BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8201BSRE6
Through Hole Resistors RNC55H8201BSRE6
RES 8.2K OHM 1/8W .1% AXIAL

RES 8.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8201BSRE6 RNC55H8201BSRE6-ND RNC55H8201BSRE6
Product Name RES 8.2K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers