MF,1/8W,80.6,1%,50PP
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,80.6Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H80R6FSRE6 | RNC55H80R6FSRE6-ND | 07M9147 |
| Product Name | MF,1/8W,80.6,1%,50PPM,S/.001%,T/R | Through Hole Resistors | Resistor,metal Film,80.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |