Vishay Intertechnology, Inc. RES 825 OHM 1/8W 1% AXIAL RNC55H8250FSBSL

Description
RES 825ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/8W 1% AXIAL - RNC55H8250FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W 1% AXIAL
RNC55H8250FSBSL
RES 825 OHM 1/8W 1% AXIAL RNC55H8250FSBSL
RES 825ohm 1/8W 1% AXIAL

RES 825ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8250FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8250FSBSL-ND
Through Hole Resistors RNC55H8250FSBSL-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8250FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8250FSBSL
Through Hole Resistors RNC55H8250FSBSL
RES 825 OHM 1/8W 1% AXIAL

RES 825 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8250FSBSL RNC55H8250FSBSL-ND RNC55H8250FSBSL
Product Name RES 825 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details