Vishay Precision Group RES 80.6 OHM 1/8W .1% AXIAL RNC55H80R6BSB14

Description
RES 80.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W .1% AXIAL - RNC55H80R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W .1% AXIAL
RNC55H80R6BSB14
RES 80.6 OHM 1/8W .1% AXIAL RNC55H80R6BSB14
RES 80.6ohm 1/8W .1% AXIAL

RES 80.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H80R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H80R6BSB14-ND
Through Hole Resistors RNC55H80R6BSB14-ND
80.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9139
Resistor,metal Film,80.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9139
Resistor,Metal Film,80.6Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,80.6Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H80R6BSB14 RNC55H80R6BSB14-ND 07M9139
Product Name RES 80.6 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers