Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8221FMB14

Description
8.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8221FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8221FMB14-ND
Through Hole Resistors RNC55H8221FMB14-ND
8.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.22K OHM 1/8W 1% AXIAL - RNC55H8221FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.22K OHM 1/8W 1% AXIAL
RNC55H8221FMB14
RES 8.22K OHM 1/8W 1% AXIAL RNC55H8221FMB14
RES 8.22Kohm 1/8W 1% AXIAL

RES 8.22Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H8221FMB14-ND RNC55H8221FMB14
Product Name Through Hole Resistors RES 8.22K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers