Vishay Intertechnology, Inc. RES 820K OHM 1/8W .1% AXIAL RNC55H8203BSB14

Description
RES 820Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/8W .1% AXIAL - RNC55H8203BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/8W .1% AXIAL
RNC55H8203BSB14
RES 820K OHM 1/8W .1% AXIAL RNC55H8203BSB14
RES 820Kohm 1/8W .1% AXIAL

RES 820Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8203BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8203BSB14-ND
Through Hole Resistors RNC55H8203BSB14-ND
820 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8203BSB14 RNC55H8203BSB14-ND
Product Name RES 820K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers