Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8101FSB14

Description
8.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8101FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8101FSB14-ND
Through Hole Resistors RNC55H8101FSB14-ND
8.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.1K OHM 1/8W 1% AXIAL - RNC55H8101FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.1K OHM 1/8W 1% AXIAL
RNC55H8101FSB14
RES 8.1K OHM 1/8W 1% AXIAL RNC55H8101FSB14
RES 8.1Kohm 1/8W 1% AXIAL

RES 8.1Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H8101FSB14-ND RNC55H8101FSB14
Product Name Through Hole Resistors RES 8.1K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details