Vishay Intertechnology, Inc. RES 8.35K OHM 1/8W .1% AXIAL RNC55H8351BRB14

Description
RES 8.35Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1/8W .1% AXIAL - RNC55H8351BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/8W .1% AXIAL
RNC55H8351BRB14
RES 8.35K OHM 1/8W .1% AXIAL RNC55H8351BRB14
RES 8.35Kohm 1/8W .1% AXIAL

RES 8.35Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8351BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8351BRB14-ND
Through Hole Resistors RNC55H8351BRB14-ND
8.35 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8351BRB14 RNC55H8351BRB14-ND
Product Name RES 8.35K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details