Vishay Intertechnology, Inc. RES 808K OHM 1/8W 1% AXIAL RNC55H8083FSB14

Description
RES 808Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 808Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 808K OHM 1/8W 1% AXIAL - RNC55H8083FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 808K OHM 1/8W 1% AXIAL
RNC55H8083FSB14
RES 808K OHM 1/8W 1% AXIAL RNC55H8083FSB14
RES 808Kohm 1/8W 1% AXIAL

RES 808Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8083FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8083FSB14-ND
Through Hole Resistors RNC55H8083FSB14-ND
808 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

808 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8083FSB14 RNC55H8083FSB14-ND
Product Name RES 808K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 808000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details