Vishay Intertechnology, Inc. Through Hole Resistors RNC55H82R1BSB14

Description
82.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H82R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H82R1BSB14-ND
Through Hole Resistors RNC55H82R1BSB14-ND
82.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.1 OHM 1/8W .1% AXIAL - RNC55H82R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.1 OHM 1/8W .1% AXIAL
RNC55H82R1BSB14
RES 82.1 OHM 1/8W .1% AXIAL RNC55H82R1BSB14
RES 82.1ohm 1/8W .1% AXIAL

RES 82.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H82R1BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H82R1BSB14
Through Hole Resistors RNC55H82R1BSB14
RES 82.1 OHM 1/8W .1% AXIAL

RES 82.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H82R1BSB14-ND RNC55H82R1BSB14 RNC55H82R1BSB14
Product Name Through Hole Resistors RES 82.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 82.1 ohms 82.1 ohms 82.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details