Vishay Intertechnology, Inc. MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R RNC55H8251FSRE5

Description
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R - RNC55H8251FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R
RNC55H8251FSRE5
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R RNC55H8251FSRE5
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H8251FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H8251FSRE5TR-ND
Through Hole Resistors 541-RNC55H8251FSRE5TR-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8251FSRE5 541-RNC55H8251FSRE5TR-ND
Product Name MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details