ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1033 1034 1035 1036 1037 1038 1039 1040 1041 1042 1043 1044 1045 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,6.81K,1%,50P PM,S/.001%,T/R
MF,1/8W,6.81K,1%,50P PM,S/.001%,TR
MF,1/8W,6.98K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,66.5K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,68.1,1%,50PP M,S/.001%,T/R
MF,1/8W,68.1K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,68.1K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,681,.1%,50PP M,S/.001%,BULK
MF,1/8W,681,1%,50PPM ,S/.001%,BULK
MF,1/8W,69.8K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,698,1%,50PPM ,S/.001%,T/R
RES 6.68Kohm 1/8W 1% AXIAL
RES 6.73Kohm 1/8W .1% AXIAL
RES 6.75Kohm 1/8W 1% AXIAL
RES 6.81Kohm 1/8W .1% AXIAL
RES 6.81Kohm 1/8W 1% AXIAL
RES 6.82Kohm 1/8W 1% AXIAL
RES 6.88Kohm 1/8W 1% AXIAL
RES 6.8Kohm 1/8W .1% AXIAL
RES 6.8Kohm 1/8W 1% AXIAL
RES 6.91Kohm 1/8W 1% AXIAL
RES 6.95Kohm 1/8W 1% AXIAL
RES 6.98Kohm 1/8W .1% AXIAL
RES 6.98Kohm 1/8W .5% AXIAL
RES 6.98Kohm 1/8W 1% AXIAL
RES 6.9Kohm 1/8W .1% AXIAL
RES 6.9Kohm 1/8W 1% AXIAL
RES 66.5Kohm 1/8W .1% AXIAL
RES 66.5Kohm 1/8W 1% AXIAL
RES 66.5ohm 1/8W .1% AXIAL
RES 66.5ohm 1/8W 1% AXIAL
RES 665Kohm 1/8W .1% AXIAL
RES 665Kohm 1/8W 1% AXIAL
RES 67.3Kohm 1/8W .1% AXIAL
RES 67.3ohm 1/8W .1% AXIAL
RES 67.5ohm 1/8W .1% AXIAL
RES 673Kohm 1/8W .1% AXIAL
RES 673ohm 1/8W .1% AXIAL
RES 673ohm 1/8W 1% AXIAL
RES 68.1Kohm 1/8W .1% AXIAL
RES 68.1Kohm 1/8W 1% AXIAL
RES 68.1ohm 1/8W .1% AXIAL
RES 68.1ohm 1/8W 1% AXIAL
RES 680Kohm 1/8W .1% AXIAL
RES 680Kohm 1/8W 1% AXIAL
RES 680ohm 1/8W 1% AXIAL
RES 681Kohm 1/8W .1% AXIAL
RES 681Kohm 1/8W .5% AXIAL
RES 681Kohm 1/8W 1% AXIAL
RES 681ohm 1/8W .1% AXIAL
RES 681ohm 1/8W .5% AXIAL
RES 681ohm 1/8W 1% AXIAL
RES 688ohm 1/8W 1% AXIAL
RES 68Kohm 1/8W .1% AXIAL
RES 68Kohm 1/8W 1% AXIAL
RES 69.8Kohm 1/8W .1% AXIAL
RES 69.8Kohm 1/8W .5% AXIAL
RES 69.8Kohm 1/8W 1% AXIAL
RES 690Kohm 1/8W .1% AXIAL
RES 690ohm 1/8W .1% AXIAL
RES 698ohm 1/8W .1% AXIAL
RES 698ohm 1/8W .5% AXIAL
RES 698ohm 1/8W 1% AXIAL
RES 69Kohm 1/8W .1% AXIAL
RES 69Kohm 1/8W .5% AXIAL
Res Metal Film 6.73K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.73K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.81K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.81K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.81K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.81K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.98K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.98K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 6.98K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.98K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.98K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.98K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.98K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 66.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 66.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 66.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 66.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 66.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 66.5K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 665K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 665K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 665K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 665K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 665K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 665K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 67.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 67.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 67.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 673 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 673 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 68.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 68.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 68.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 68.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 68.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 681 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 681 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 681 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 681K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 681K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 681K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 681K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 681K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 69.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 69.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 69.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 690 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 690 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 690K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 690K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 698 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 698 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 698 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 698 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 698 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 698 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 69K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor-Fixed-Singl e-Through-Hole
RNC55H6652FS
RNC55H6653FS
RNC55H6653FSB14
RNC55H66R5FS
RNC55H6811FS
RNC55H6980FS

<< Prev Next >>