Vishay Intertechnology, Inc. RES 82.5K OHM 1/8W .1% AXIAL RNC55H8252BSRSL

Description
RES 82.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/8W .1% AXIAL - RNC55H8252BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/8W .1% AXIAL
RNC55H8252BSRSL
RES 82.5K OHM 1/8W .1% AXIAL RNC55H8252BSRSL
RES 82.5Kohm 1/8W .1% AXIAL

RES 82.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8252BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8252BSRSL-ND
Through Hole Resistors RNC55H8252BSRSL-ND
82.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8252BSRSL RNC55H8252BSRSL-ND
Product Name RES 82.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details