Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W 1% AXIAL RNC55H8451FRRSL

Description
RES 8.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W 1% AXIAL - RNC55H8451FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W 1% AXIAL
RNC55H8451FRRSL
RES 8.45K OHM 1/8W 1% AXIAL RNC55H8451FRRSL
RES 8.45Kohm 1/8W 1% AXIAL

RES 8.45Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8451FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8451FRRSL-ND
Through Hole Resistors RNC55H8451FRRSL-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8451FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8451FRRSL
Through Hole Resistors RNC55H8451FRRSL
RES 8.45K OHM 1/8W 1% AXIAL

RES 8.45K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8451FRRSL RNC55H8451FRRSL-ND RNC55H8451FRRSL
Product Name RES 8.45K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details