Vishay Intertechnology, Inc. RES 82 OHM 1/8W 1% AXIAL RNC55H82R0FSB14

Description
RES 82ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/8W 1% AXIAL - RNC55H82R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/8W 1% AXIAL
RNC55H82R0FSB14
RES 82 OHM 1/8W 1% AXIAL RNC55H82R0FSB14
RES 82ohm 1/8W 1% AXIAL

RES 82ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H82R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H82R0FSB14-ND
Through Hole Resistors RNC55H82R0FSB14-ND
82 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H82R0FSB14 RNC55H82R0FSB14-ND
Product Name RES 82 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details