Vishay Intertechnology, Inc. RES 845 OHM 1/8W .5% AXIAL RNC55H8450DSBSL

Description
RES 845ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W .5% AXIAL - RNC55H8450DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W .5% AXIAL
RNC55H8450DSBSL
RES 845 OHM 1/8W .5% AXIAL RNC55H8450DSBSL
RES 845ohm 1/8W .5% AXIAL

RES 845ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8450DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8450DSBSL-ND
Through Hole Resistors RNC55H8450DSBSL-ND
845 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8450DSBSL RNC55H8450DSBSL-ND
Product Name RES 845 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details