Vishay Precision Group Through Hole Resistors RNC55H8252FSRE6

Description
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8252FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8252FSRE6-ND
Through Hole Resistors RNC55H8252FSRE6-ND
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/R - RNC55H8252FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/R
RNC55H8252FSRE6
MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/R RNC55H8252FSRE6
MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Resistor,metal Film,82.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9315
Resistor,metal Film,82.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9315
Resistor,Metal Film,82.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,82.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H8252FSRE6-ND RNC55H8252FSRE6 07M9315
Product Name Through Hole Resistors MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/R Resistor,metal Film,82.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers