Vishay Intertechnology, Inc. RES 82.5 OHM 1/8W 1% AXIAL RNC55H82R5FRRSL

Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W 1% AXIAL - RNC55H82R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W 1% AXIAL
RNC55H82R5FRRSL
RES 82.5 OHM 1/8W 1% AXIAL RNC55H82R5FRRSL
RES 82.5ohm 1/8W 1% AXIAL

RES 82.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H82R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H82R5FRRSL-ND
Through Hole Resistors RNC55H82R5FRRSL-ND
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H82R5FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H82R5FRRSL
Through Hole Resistors RNC55H82R5FRRSL
RES 82.5 OHM 1/8W 1% AXIAL

RES 82.5 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H82R5FRRSL RNC55H82R5FRRSL-ND RNC55H82R5FRRSL
Product Name RES 82.5 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers