Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8062FPBSL

Description
80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8062FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8062FPBSL-ND
Through Hole Resistors RNC55H8062FPBSL-ND
80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 80.6K OHM 1/8W 1% AXIAL - RNC55H8062FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/8W 1% AXIAL
RNC55H8062FPBSL
RES 80.6K OHM 1/8W 1% AXIAL RNC55H8062FPBSL
RES 80.6Kohm 1/8W 1% AXIAL

RES 80.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8062FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8062FPBSL
Through Hole Resistors RNC55H8062FPBSL
RES 80.6K OHM 1/8W 1% AXIAL

RES 80.6K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8062FPBSL-ND RNC55H8062FPBSL RNC55H8062FPBSL
Product Name Through Hole Resistors RES 80.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers