Vishay Intertechnology, Inc. RES 83.5K OHM 1/8W .5% AXIAL RNC55H8352DSBSL

Description
RES 83.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 83.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.5K OHM 1/8W .5% AXIAL - RNC55H8352DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5K OHM 1/8W .5% AXIAL
RNC55H8352DSBSL
RES 83.5K OHM 1/8W .5% AXIAL RNC55H8352DSBSL
RES 83.5Kohm 1/8W .5% AXIAL

RES 83.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8352DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8352DSBSL-ND
Through Hole Resistors RNC55H8352DSBSL-ND
83.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

83.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8352DSBSL RNC55H8352DSBSL-ND
Product Name RES 83.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers