Vishay Intertechnology, Inc. RES 80.6K OHM 1/8W .5% AXIAL RNC55H8062DRBSL

Description
RES 80.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/8W .5% AXIAL - RNC55H8062DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/8W .5% AXIAL
RNC55H8062DRBSL
RES 80.6K OHM 1/8W .5% AXIAL RNC55H8062DRBSL
RES 80.6Kohm 1/8W .5% AXIAL

RES 80.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8062DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8062DRBSL-ND
Through Hole Resistors RNC55H8062DRBSL-ND
80.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8062DRBSL RNC55H8062DRBSL-ND
Product Name RES 80.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details