Vishay Intertechnology, Inc. RES 83.5 OHM 1/8W .1% AXIAL RNC55H83R5BSRSL

Description
RES 83.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 83.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.5 OHM 1/8W .1% AXIAL - RNC55H83R5BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5 OHM 1/8W .1% AXIAL
RNC55H83R5BSRSL
RES 83.5 OHM 1/8W .1% AXIAL RNC55H83R5BSRSL
RES 83.5ohm 1/8W .1% AXIAL

RES 83.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H83R5BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H83R5BSRSL-ND
Through Hole Resistors RNC55H83R5BSRSL-ND
83.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

83.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H83R5BSRSL RNC55H83R5BSRSL-ND
Product Name RES 83.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83.5 ohms 83.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details