Vishay Intertechnology, Inc. RES 815K OHM 1/8W 1% AXIAL RNC55H8153FSRE6

Description
RES 815Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 815Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 815K OHM 1/8W 1% AXIAL - RNC55H8153FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 815K OHM 1/8W 1% AXIAL
RNC55H8153FSRE6
RES 815K OHM 1/8W 1% AXIAL RNC55H8153FSRE6
RES 815Kohm 1/8W 1% AXIAL

RES 815Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8153FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8153FSRE6-ND
Through Hole Resistors RNC55H8153FSRE6-ND
815 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

815 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8153FSRE6 RNC55H8153FSRE6-ND
Product Name RES 815K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 815000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details