Vishay Precision Group Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H82R5FRRE6

Description
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H82R5FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H82R5FRRE6
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H82R5FRRE6
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H82R5FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H82R5FRRE6-ND
Through Hole Resistors RNC55H82R5FRRE6-ND
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9239
Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9239
Resistor,Metal Film,82.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,82.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H82R5FRRE6 RNC55H82R5FRRE6-ND 07M9239
Product Name Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,82.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details