ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 970 980 990 1000 1010 1020 1024 1025 1026 1027 1028 1029 1030 1031 1032 1033 1034 1035 1036 1040 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,4.32K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,4.32K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,4.42K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,4.53K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,43.2,1%,50PP M,S/.001%,BULK
MF,1/8W,43.2K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,43.2K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,432K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,44.2K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,44.2K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,44.2K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,44.8K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,442,1%,50PPM ,S/.001%,T/R
MF,1/8W,442K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,453,1%,50PPM ,S/.001%,BULK
RES 4.32Kohm 1/8W .1% AXIAL
RES 4.32Kohm 1/8W 1% AXIAL
RES 4.34Kohm 1/8W .1% AXIAL
RES 4.37Kohm 1/8W .1% AXIAL
RES 4.41Kohm 1/8W .1% AXIAL
RES 4.42Kohm 1/8W .1% AXIAL
RES 4.42Kohm 1/8W 1% AXIAL
RES 4.48Kohm 1/8W .1% AXIAL
RES 4.48Kohm 1/8W .5% AXIAL
RES 4.48Kohm 1/8W 1% AXIAL
RES 4.49Kohm 1/8W .1% AXIAL
RES 4.4Kohm 1/8W 1% AXIAL
RES 4.53Kohm 1/8W .1% AXIAL
RES 4.5Kohm 1/8W .1% AXIAL
RES 43.2Kohm 1/8W .1% AXIAL
RES 43.2Kohm 1/8W .5% AXIAL
RES 43.2Kohm 1/8W 1% AXIAL
RES 43.2ohm 1/8W .1% AXIAL
RES 43.2ohm 1/8W .5% AXIAL
RES 43.2ohm 1/8W 1% AXIAL
RES 43.4Kohm 1/8W 1% AXIAL
RES 43.7Kohm 1/8W .1% AXIAL
RES 43.7Kohm 1/8W .5% AXIAL
RES 43.7ohm 1/8W .1% AXIAL
RES 432Kohm 1/8W .1% AXIAL
RES 432Kohm 1/8W .5% AXIAL
RES 432Kohm 1/8W 1% AXIAL
RES 432ohm 1/8W .1% AXIAL
RES 432ohm 1/8W 1% AXIAL
RES 436ohm 1/8W .1% AXIAL
RES 437Kohm 1/8W .1% AXIAL
RES 437ohm 1/8W .1% AXIAL
RES 44.2Kohm 1/8W .1% AXIAL
RES 44.2Kohm 1/8W 1% AXIAL
RES 44.2ohm 1/8W .1% AXIAL
RES 44.2ohm 1/8W 1% AXIAL
RES 44.8Kohm 1/8W .1% AXIAL
RES 44.8ohm 1/8W .1% AXIAL
RES 44.9Kohm 1/8W 1% AXIAL
RES 442Kohm 1/8W .1% AXIAL
RES 442Kohm 1/8W 1% AXIAL
RES 442ohm 1/8W .1% AXIAL
RES 442ohm 1/8W 1% AXIAL
RES 448Kohm 1/8W .1% AXIAL
RES 448ohm 1/8W .1% AXIAL
RES 448ohm 1/8W 1% AXIAL
RES 449Kohm 1/8W .1% AXIAL
RES 449ohm 1/8W .1% AXIAL
RES 44Kohm 1/8W .1% AXIAL
RES 45.2Kohm 1/8W 1% AXIAL
RES 453ohm 1/8W .1% AXIAL
RES 453ohm 1/8W 1% AXIAL
Res Metal Film 4.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 4.32K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.32K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.37K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.42K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 4.48K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.48K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.48K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 43.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 43.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 43.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 43.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 43.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 432 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 432K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 432K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 432K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 437 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 44.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 44.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 44.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 44.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 44.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 44.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 442K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 442K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 442K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 448 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 448 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 448K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 448K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H4322FS
RNC55H4423BS
RNC55H4423FS
RNC55H4531BS

<< Prev Next >>