Vishay Intertechnology, Inc. RES 816K OHM 1/8W 1% AXIAL RNC55H8163FSB14

Description
RES 816Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 816Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816K OHM 1/8W 1% AXIAL - RNC55H8163FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816K OHM 1/8W 1% AXIAL
RNC55H8163FSB14
RES 816K OHM 1/8W 1% AXIAL RNC55H8163FSB14
RES 816Kohm 1/8W 1% AXIAL

RES 816Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8163FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8163FSB14-ND
Through Hole Resistors RNC55H8163FSB14-ND
816 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

816 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8163FSB14 RNC55H8163FSB14-ND
Product Name RES 816K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details