ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1036 1037 1038 1039 1040 1041 1042 1043 1044 1045 1046 1047 1048 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,7.68K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,7.68K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,7.87K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,76.8,1%,50PP M,S/.001%,BULK
MF,1/8W,76.8K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,76.8K.1%,50P PM,S/.001%,TR
MF,1/8W,77.7K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,78.7,1%,50PP M,S/.001%,BULK
MF,1/8W,78.7,1%,50PP M,S/.001%,T/R
MF,1/8W,787K,.1%,50P PM,S/.001%,BULK
MF,1/8W,8.06K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,806,1%,50PPM ,S/.001%,BULK
MF,1/8W,806,1%,50PPM ,S/.001%,T/R
RES 7.68Kohm 1/8W .1% AXIAL
RES 7.68Kohm 1/8W .5% AXIAL
RES 7.68Kohm 1/8W 1% AXIAL
RES 7.69Kohm 1/8W 1% AXIAL
RES 7.76Kohm 1/8W 1% AXIAL
RES 7.77Kohm 1/8W .1% AXIAL
RES 7.7Kohm 1/8W 1% AXIAL
RES 7.84Kohm 1/8W 1% AXIAL
RES 7.87Kohm 1/8W .1% AXIAL
RES 7.87Kohm 1/8W .5% AXIAL
RES 7.87Kohm 1/8W 1% AXIAL
RES 7.8Kohm 1/8W .1% AXIAL
RES 7.8Kohm 1/8W 1% AXIAL
RES 7.91Kohm 1/8W 1% AXIAL
RES 7.96Kohm 1/8W .1% AXIAL
RES 7.96Kohm 1/8W 1% AXIAL
RES 7.99Kohm 1/8W 1% AXIAL
RES 7.9Kohm 1/8W 1% AXIAL
RES 76.8Kohm 1/8W .1% AXIAL
RES 76.8Kohm 1/8W 1% AXIAL
RES 76.8ohm 1/8W .1% AXIAL
RES 76.8ohm 1/8W 1% AXIAL
RES 768Kohm 1/8W .1% AXIAL
RES 768Kohm 1/8W 1% AXIAL
RES 77.7Kohm 1/8W .1% AXIAL
RES 77.7Kohm 1/8W 1% AXIAL
RES 77.7ohm 1/8W .1% AXIAL
RES 777Kohm 1/8W .1% AXIAL
RES 777ohm 1/8W .1% AXIAL
RES 78.7Kohm 1/8W .1% AXIAL
RES 78.7Kohm 1/8W .5% AXIAL
RES 78.7Kohm 1/8W 1% AXIAL
RES 78.7ohm 1/8W .1% AXIAL
RES 78.7ohm 1/8W .5% AXIAL
RES 78.7ohm 1/8W 1% AXIAL
RES 78.8Kohm 1/8W .1% AXIAL
RES 78.8Kohm 1/8W 1% AXIAL
RES 787Kohm 1/8W .1% AXIAL
RES 787Kohm 1/8W 1% AXIAL
RES 787ohm 1/8W .1% AXIAL
RES 787ohm 1/8W 1% AXIAL
RES 79.6Kohm 1/8W .1% AXIAL
RES 79.6Kohm 1/8W 1% AXIAL
RES 79.6ohm 1/8W .1% AXIAL
RES 790ohm 1/8W .1% AXIAL
RES 795ohm 1/8W 1% AXIAL
RES 796Kohm 1/8W .1% AXIAL
RES 796Kohm 1/8W .5% AXIAL
RES 796ohm 1/8W .1% AXIAL
RES 8.05Kohm 1/8W 1% AXIAL
RES 8.06Kohm 1/8W .1% AXIAL
RES 8.06Kohm 1/8W .5% AXIAL
RES 8.06Kohm 1/8W 1% AXIAL
RES 80.4Kohm 1/8W .1% AXIAL
RES 80.6Kohm 1/8W .1% AXIAL
RES 800Kohm 1/8W 1% AXIAL
RES 800ohm 1/8W .1% AXIAL
RES 800ohm 1/8W 1% AXIAL
RES 806ohm 1/8W .1% AXIAL
RES 806ohm 1/8W 1% AXIAL
RES 80Kohm 1/8W .1% AXIAL
RES 8Kohm 1/8W .1% AXIAL
Res Metal Film 7.68K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 7.77K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.77K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.87K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.87K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.87K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 7.87K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 7.87K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 7.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 7.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 76.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 76.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 76.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 76.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 76.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 76.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 76.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 768K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 768K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 768K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 768K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 768K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 768K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 77.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 77.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 777 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 777K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 777K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 78.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 78.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 78.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 78.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 787 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 787 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 787 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 787 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 787 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 787 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 79.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 79.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 79.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 79.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 79.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 796 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 796 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 796K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.06K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.06K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 8.06K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.06K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 8.06K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.06K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.06K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 8.06K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 8.06K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 80.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 806 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 806 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 806 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 806 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H7683FS
RNC55H78R7FS

<< Prev Next >>