Vishay Intertechnology, Inc. RES 80.6 OHM 1/8W .5% AXIAL RNC55H80R6DSB14

Description
RES 80.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W .5% AXIAL - RNC55H80R6DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W .5% AXIAL
RNC55H80R6DSB14
RES 80.6 OHM 1/8W .5% AXIAL RNC55H80R6DSB14
RES 80.6ohm 1/8W .5% AXIAL

RES 80.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H80R6DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H80R6DSB14-ND
Through Hole Resistors RNC55H80R6DSB14-ND
80.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H80R6DSB14 RNC55H80R6DSB14-ND
Product Name RES 80.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details