TE Connectivity Applicators 5-2151363-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.96 MM  [.156 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.96 MM  [.156 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2151363-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2151363-1
Applicators 5-2151363-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.96 MM  [.156 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 3.96 MM  [.156 INCH ]
  • Wire Crimp Width : 2.97 MM  [.117 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Buy Now
Crimpers, Applicators, Presses - 2132-5-2151363-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-5-2151363-1-ND
Crimpers, Applicators, Presses 2132-5-2151363-1-ND
OCEAN_2.0_APPLICATOR -S-117F170O

OCEAN_2.0_APPLICATOR-S-117F170O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 5-2151363-1 2132-5-2151363-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803019-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details