These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | V710JBS |
| Product Name | V710(B) Series 2--Way Normally Closed Gas Valves |
| Valve Type | Poppet |
| Primary Material | Aluminum |
| Media | Gas; Gasoline / Diesel Fuel |
| Valve Size | 2.00 inch (50.80 mm) |
| Number of Ports | 2 |