ASCO H118 Series - Gas Shutoff Valves H118AG122F1

Description
The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable operation.
Description
The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable operation.

Suppliers

Company
Product
Description
Supplier Links
H118 Series - Gas Shutoff Valves - H118AG122F1 - ASCO
Florham Park, NJ, USA
H118 Series - Gas Shutoff Valves
H118AG122F1
H118 Series - Gas Shutoff Valves H118AG122F1
The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable operation.

The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable operation.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number H118AG122F1
Product Name H118 Series - Gas Shutoff Valves
Valve Type Shut Off
Primary Material Cast Iron
Media Gas; Gasoline / Diesel Fuel
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 0.00 to 35.00 psi (0.0 to 24.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 5200 D-Port -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305349 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Solenoid Valves - 5000007993-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details