ASCO Electronically Enhanced Solenoid Valves 8210P093

Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8210P093 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8210P093
Electronically Enhanced Solenoid Valves 8210P093
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8210 Series Pilot Operated Diaphragm - 3/8"-2"
Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210P093
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5211 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 10.00 to 24.00 inch (254.00 to 609.60 mm)
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details