ASCO Proportional Pressure Regulators ServotronicDigital

Description
The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It excels in flowing applications and its control parameters can be optimized for an application using DaS software. This unit has a constant air consumption. ServotronicDigital Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated spool & sleeve assembly
Description
The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It excels in flowing applications and its control parameters can be optimized for an application using DaS software. This unit has a constant air consumption. ServotronicDigital Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated spool & sleeve assembly

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Regulators - ServotronicDigital - ASCO
Florham Park, NJ, USA
Proportional Pressure Regulators
ServotronicDigital
Proportional Pressure Regulators ServotronicDigital
The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It excels in flowing applications and its control parameters can be optimized for an application using DaS software. This unit has a constant air consumption. ServotronicDigital Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated spool & sleeve assembly

The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It excels in flowing applications and its control parameters can be optimized for an application using DaS software. This unit has a constant air consumption.

ServotronicDigital Features Include:

  • Digital communication and control
  • Application customization with DaS (Data Acquisition Software)
  • Easy change of control parameters
  • Analog feedback output
  • Direct-operated spool & sleeve assembly
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number ServotronicDigital
Product Name Proportional Pressure Regulators
Media Gas; Natural Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details