The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft synthetic seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly reliable operation.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | H118AL122F1 |
| Product Name | H118 Series - Gas Shutoff Valves |
| Valve Type | Shut Off |
| Primary Material | Cast Iron |
| Media | Gas; Gasoline / Diesel Fuel |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 0.00 to 15.00 psi (0.0 to 10.56 m H2O) |