ASCO Electronically Enhanced Solenoid Valves 8210P034

Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8210P034 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8210P034
Electronically Enhanced Solenoid Valves 8210P034
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8210 Series Pilot Operated Diaphragm - 3/8"-2"
Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210P034
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details