2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | S067A105 |
| Product Name | Series 067 - Rocker Isolation Valve |
| Valve Type | Diaphragm; Solenoid; Isolation Valve |
| Primary Material | PEEK |
| Media | Water; Cold Water ; Gas; High Purity; Air; Chemical |
| Valve Size | ? to 0.39 inch (? to 10.00 mm) |
| Maximum Pressure | 44.00 psi (30.97 m H2O) |