ASCO Proportional Pressure Regulators SentronicPLUS

Description
The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. This valve is designed for applications with very dynamic pressure requirements. SentronicPLUS Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated poppet valve Vacuum service Rated for potentially explosive atmospheres
Description
The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. This valve is designed for applications with very dynamic pressure requirements. SentronicPLUS Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated poppet valve Vacuum service Rated for potentially explosive atmospheres

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Regulators - SentronicPLUS - ASCO
Florham Park, NJ, USA
Proportional Pressure Regulators
SentronicPLUS
Proportional Pressure Regulators SentronicPLUS
The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. This valve is designed for applications with very dynamic pressure requirements. SentronicPLUS Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated poppet valve Vacuum service Rated for potentially explosive atmospheres

The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. This valve is designed for applications with very dynamic pressure requirements.

SentronicPLUS Features Include:

  • Digital communication and control
  • Application customization with DaS (Data Acquisition Software)
  • Easy change of control parameters
  • Analog feedback output
  • Direct-operated poppet valve
  • Vacuum service
  • Rated for potentially explosive atmospheres
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number SentronicPLUS
Product Name Proportional Pressure Regulators
Media Gas; Natural Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-075-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details