Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JB 8214 240 CSA |
| Product Name | 8214 Series (200) - Solenoid Valve |
| Valve Type | Pilot; Solenoid |
| Primary Material | Aluminum |
| Media | Gas; Gasoline / Diesel Fuel |
| Valve Size | 3.00 inch (76.20 mm) |