ASCO Electronically Enhanced Solenoid Valves 8210P007

Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8210P007 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8210P007
Electronically Enhanced Solenoid Valves 8210P007
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8210 Series Pilot Operated Diaphragm - 3/8"-2"
Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210P007
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 300.00 psi (211 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-038-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details