ASCO Proportional Pressure Regulators Pulstronic II

Description
The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications requiring infrequent changes in pressure or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control. Pulstronic II Features Include: Minimum hysteresis Quick pressure changes, low overshoot Standard 50 µm filtration No constant air consumption Stable pressure control at continuous flow Digital control Actuation: Pulsed 2/2-way valves Easy change of parameters Low current consumption Integrated display
Description
The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications requiring infrequent changes in pressure or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control. Pulstronic II Features Include: Minimum hysteresis Quick pressure changes, low overshoot Standard 50 µm filtration No constant air consumption Stable pressure control at continuous flow Digital control Actuation: Pulsed 2/2-way valves Easy change of parameters Low current consumption Integrated display

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Regulators - Pulstronic II - ASCO
Florham Park, NJ, USA
Proportional Pressure Regulators
Pulstronic II
Proportional Pressure Regulators Pulstronic II
The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications requiring infrequent changes in pressure or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control. Pulstronic II Features Include: Minimum hysteresis Quick pressure changes, low overshoot Standard 50 µm filtration No constant air consumption Stable pressure control at continuous flow Digital control Actuation: Pulsed 2/2-way valves Easy change of parameters Low current consumption Integrated display

The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications requiring infrequent changes in pressure or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control.

Pulstronic II Features Include:

  • Minimum hysteresis
  • Quick pressure changes, low overshoot
  • Standard 50 µm filtration
  • No constant air consumption
  • Stable pressure control at continuous flow
  • Digital control
  • Actuation: Pulsed 2/2-way valves
  • Easy change of parameters
  • Low current consumption
  • Integrated display
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number Pulstronic II
Product Name Proportional Pressure Regulators
Media Gas; Natural Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61615 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.50
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
HV Standard PTFE Valve - 86726 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details