ASCO Electronically Enhanced Solenoid Valves 8210P095

Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8210P095 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8210P095
Electronically Enhanced Solenoid Valves 8210P095
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8210 Series Pilot Operated Diaphragm - 3/8"-2"
Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210P095
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006827-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP90-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details