ASCO V710(B) Series 2--Way Normally Closed Gas Valves V710GBS

Description
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.
Description
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

Suppliers

Company
Product
Description
Supplier Links
V710(B) Series 2--Way Normally Closed Gas Valves - V710GBS - ASCO
Florham Park, NJ, USA
V710(B) Series 2--Way Normally Closed Gas Valves
V710GBS
V710(B) Series 2--Way Normally Closed Gas Valves V710GBS
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number V710GBS
Product Name V710(B) Series 2--Way Normally Closed Gas Valves
Valve Type Poppet
Primary Material Aluminum
Media Gas; Gasoline / Diesel Fuel
Valve Size 1.25 inch (31.75 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Valve, Pressure Relief, 175 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details