Armite Lubricants General Purpose Anti-Seize Compound Gray is lead-free and created for use on threaded parts in contact with aluminum and magnesium alloys. General Purpose Anti-Seize Compound has a temperature rating of up to 176.6 °C. 1 lb Can.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | GENERAL PURPOSE ANTI SEIZE 1LB |
| Product Name | Armite Lubricants General Purpose Anti-Seize Compound Gray 1 lb Can |
| Type | Anti-Seize Compound or Thread Lubricant |