DOWSILT OS-30 Silicone Fluid is a clear, odorless, and non-VOC compound with low toxicity and low surface tension. It is designed for various applications, including rinsing parts, cleaning contaminated surfaces, and serving as a replacement for organic fluids in industrial processes. The fluid evaporates completely at room temperature, leaving no residues, which allows surfaces to be painted or coated afterward. With a flash point of 57°C (135°F) and a boiling point of 194°C (381°F), it is classified as a combustible liquid. The product is compatible with most plastics and surface coatings, making it suitable for cleaning multi-material components. It has a high purity level with very low residual nonvolatile content, ensuring effective cleaning without harmful effects on substrates.
Dow DOWSIL™ OS-30 Fluid Clear is an odorless, non-VOC compound that is used for rinsing parts, replacing organic fluids, and cleaning contaminated surfaces. It provides low toxicity, low surface tension, high purity, and evaporates at room temperature. 3.2 kg Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | OS-30 3.2KG PAIL |
| Product Name | Dow DOWSIL™ OS-30 Silicone Fluid Clear 3.2 kg Pail |
| Type | Fluid / Oil |
| Functions | Lubricant |
| Composition / Chemistry | Silicone |