Advanced Technical Materials, Inc. Broadwall Directional Coupler 90-310A-10-6-6-6-6

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
90-310A-10-6-6-6-6
Broadwall Directional Coupler 90-310A-10-6-6-6-6
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-310A-10-6-6-6-6
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
Broadband Horn Antennas - NDRHA-700-8000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.70 to 8.00 GHz
VSWR 2 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details