Advanced Technical Materials, Inc. Single High Directivity Coupler 51-331A-30-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
51-331A-30-6-6
Single High Directivity Coupler 51-331A-30-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-331A-30-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 18.20 to 21.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - G102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Microstrip Isolator - 5o05781 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.35 :1
View Details