Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 650-307-40-C3-C3

Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
650-307-40-C3-C3
Double Ridge Waveguide Loop Coupler 650-307-40-C3-C3
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650-307-40-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 6.50 to 18.00 GHz
EIA Waveguide Size 650
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
WR975 (BJ9) - Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.75 to 1.12 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Coaxial Isolator - 5o0013184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details